Vishay Intertechnology, Inc. RES 374R 1/10W 1% 805 TF CRCW08053740F

Description
RES 374R 1/10W 1% 805 TF
Request a Quote
Description
RES 374R 1/10W 1% 805 TF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 374R 1/10W 1% 805 TF - CRCW08053740F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374R 1/10W 1% 805 TF
CRCW08053740F
RES 374R 1/10W 1% 805 TF CRCW08053740F
RES 374R 1/10W 1% 805 TF

RES 374R 1/10W 1% 805 TF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053740F
Product Name RES 374R 1/10W 1% 805 TF
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers