Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080536R5FKTA

Description
36.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080536R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080536R5FKTA-ND
Chip Resistor - Surface Mount CRCW080536R5FKTA-ND
36.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 36.5 OHM 1/8W 1% 0805 SMD - CRCW080536R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/8W 1% 0805 SMD
CRCW080536R5FKTA
RES 36.5 OHM 1/8W 1% 0805 SMD CRCW080536R5FKTA
RES 36.5ohm 1/8W 1% 0805 SMD

RES 36.5ohm 1/8W 1% 0805 SMD

Supplier's Site
Resistor, Thick Film, 36.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 36.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5092
Resistor, Thick Film, 36.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5092
RESISTOR, THICK FILM, 36.5 OHM, 125mW, 1%, FULL REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 36.5 OHM, 125mW, 1%, FULL REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080536R5FKTA-ND CRCW080536R5FKTA 07J5092
Product Name Chip Resistor - Surface Mount RES 36.5 OHM 1/8W 1% 0805 SMD Resistor, Thick Film, 36.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details