Vishay Precision Group Chip Resistor - Surface Mount CRCW080536R0FKEA

Description
36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-36.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0CTR-ND
Chip Resistor - Surface Mount 541-36.0CTR-ND
36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0CDKR-ND
Chip Resistor - Surface Mount 541-36.0CDKR-ND
36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0CCT-ND
Chip Resistor - Surface Mount 541-36.0CCT-ND
36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:36ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... - CRCW080536R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:36ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...
CRCW080536R0FKEA
Thick Film ResistorSeries:CRCW; Resistance:36ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... CRCW080536R0FKEA
Thick Film ResistorSeries:CRCW; Resistance:36ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...

Thick Film ResistorSeries:CRCW; Resistance:36ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...

Supplier's Site
Res, Thick Film, 36R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4492 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4492
Res, Thick Film, 36R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4492
RES, THICK FILM, 36R, 1%, 0.125W, 0805, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.125W, 0805, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 36R, 1%, 0.125W, 0805; Resistance Vishay - 53K0183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.125W, 0805; Resistance Vishay
53K0183
Res, Thick Film, 36R, 1%, 0.125W, 0805; Resistance Vishay 53K0183
RES, THICK FILM, 36R, 1%, 0.125W, 0805; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.125W, 0805; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-36.0CTR-ND CRCW080536R0FKEA 42K4492 53K0183
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:36ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... Res, Thick Film, 36R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 36R, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567727 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details