Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 36.5Kohms 1% CRCW080536K5FKTB

Description
Thick Film Resistors - SMD 1/8watt 36.5Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 36.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 36.5Kohms 1% - CRCW080536K5FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 36.5Kohms 1%
CRCW080536K5FKTB
Thick Film Resistors - SMD 1/8watt 36.5Kohms 1% CRCW080536K5FKTB
Thick Film Resistors - SMD 1/8watt 36.5Kohms 1%

Thick Film Resistors - SMD 1/8watt 36.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080536K5FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080536K5FKTB-ND
Chip Resistor - Surface Mount CRCW080536K5FKTB-ND
36.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080536K5FKTB CRCW080536K5FKTB-ND
Product Name Thick Film Resistors - SMD 1/8watt 36.5Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details