365 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
365 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
365 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 365R, 1%, 0.125W, 0805, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 365 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-365CDKR-ND | 6791305 | 1825219 | CRCW0805365RFKEA | 53K0188 | 61M5487 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | CRCW0805365RFKEA | Res, Thick Film, 365R, 1%, 0.125W, 0805, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 365 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 365 ohms | 365 ohms | 365 ohms |