Vishay Precision Group Chip Resistor - Surface Mount CRCW0805365KFKEA

Description
365 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
365 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-365KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KCTR-ND
Chip Resistor - Surface Mount 541-365KCTR-ND
365 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KCCT-ND
Chip Resistor - Surface Mount 541-365KCCT-ND
365 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KCDKR-ND
Chip Resistor - Surface Mount 541-365KCDKR-ND
365 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805365KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805365KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805365KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Surface Mount Resistors - 6791301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791301
Surface Mount Resistors 6791301
Vishay CRCW0805365KFKEA

Vishay CRCW0805365KFKEA

Supplier's Site
Surface Mount Resistors - 6791301P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791301P
Surface Mount Resistors 6791301P
Vishay CRCW0805365KFKEA

Vishay CRCW0805365KFKEA

Supplier's Site
Surface Mount Resistors - 1694653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694653
Surface Mount Resistors 1694653
Vishay CRCW0805365KFKEA

Vishay CRCW0805365KFKEA

Supplier's Site
Surface Mount Resistors - 1825109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825109
Surface Mount Resistors 1825109
Vishay CRCW0805365KFKEA

Vishay CRCW0805365KFKEA

Supplier's Site
Res, Thick Film, 365K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4496
Res, Thick Film, 365K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4496
RES, THICK FILM, 365K, 1%, 0.125W, 0805, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 365K, 1%, 0.125W, 0805, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 365Kohm, 125Mw, 1%; Resistance Vishay - 53K0186 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 365Kohm, 125Mw, 1%; Resistance Vishay
53K0186
Thick Film Resistor, 365Kohm, 125Mw, 1%; Resistance Vishay 53K0186
THICK FILM RESISTOR, 365KOHM, 125mW, 1%; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

THICK FILM RESISTOR, 365KOHM, 125mW, 1%; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-365KCTR-ND CRCW0805365KFKEA 6791301 6791301P 42K4496
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1%; Power Rating... Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 365K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers