VISHAY INTERTECHNOLOGY, INC.
CRCW08053651F -- RES CHP 3.65K 1/8W 1%
Vishay Intertechnology, Inc.
RES CHP 3.65K 1/8W 1%
CRCW08053651F
Description
RES CHP 3.65K 1/8W 1%
Request a Quote
Email Supplier
Description
RES CHP 3.65K 1/8W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053651F |
|
Product Name
|
RES CHP 3.65K 1/8W 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
301 ohms
View Details
2 suppliers