Vishay Intertechnology, Inc. RES, TF, 365, 1%, 1/10W, 0805 CRCW08053650F

Description
RES, TF, 365, 1%, 1/10W, 0805
Request a Quote
Description
RES, TF, 365, 1%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 365, 1%, 1/10W, 0805 - CRCW08053650F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 365, 1%, 1/10W, 0805
CRCW08053650F
RES, TF, 365, 1%, 1/10W, 0805 CRCW08053650F
RES, TF, 365, 1%, 1/10W, 0805

RES, TF, 365, 1%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053650F
Product Name RES, TF, 365, 1%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers