Vishay Intertechnology, Inc. RES 360 OHM .33W 5% 0805 SMD CRCW0805360RJNEAHP

Description
RES 360ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 360ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM .33W 5% 0805 SMD - CRCW0805360RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM .33W 5% 0805 SMD
CRCW0805360RJNEAHP
RES 360 OHM .33W 5% 0805 SMD CRCW0805360RJNEAHP
RES 360ohm .33W 5% 0805 SMD

RES 360ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805360RJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805360RJNEAHP-ND
Chip Resistor - Surface Mount CRCW0805360RJNEAHP-ND
360 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805360RJNEAHP CRCW0805360RJNEAHP-ND
Product Name RES 360 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details