Vishay Precision Group Chip Resistor - Surface Mount CRCW0805360RJNEA

Description
360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-360ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360ATR-ND
Chip Resistor - Surface Mount 541-360ATR-ND
360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360ACT-ND
Chip Resistor - Surface Mount 541-360ACT-ND
360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360ADKR-ND
Chip Resistor - Surface Mount 541-360ADKR-ND
360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 360ohms 5% - CRCW0805360RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 360ohms 5%
CRCW0805360RJNEA
Thick Film Resistors - SMD 1/8watt 360ohms 5% CRCW0805360RJNEA
Thick Film Resistors - SMD 1/8watt 360ohms 5%

Thick Film Resistors - SMD 1/8watt 360ohms 5%

Supplier's Site
Res, Thick Film, 360R, 5%, 0.125W, 0805; Resistance Vishay - 59M8583 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 5%, 0.125W, 0805; Resistance Vishay
59M8583
Res, Thick Film, 360R, 5%, 0.125W, 0805; Resistance Vishay 59M8583
RES, THICK FILM, 360R, 5%, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 360R, 5%, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805360RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805360RJNEA
Chip Resistor - Surface Mount CRCW0805360RJNEA
RES SMD 360 OHM 5% 1/8W 0805

RES SMD 360 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-360ATR-ND CRCW0805360RJNEA 59M8583 CRCW0805360RJNEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 360ohms 5% Res, Thick Film, 360R, 5%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details