Vishay Precision Group Surface Mount Resistors CRCW0805360RFKEA

Description
Vishay CRCW0805360RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805360RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791308
Surface Mount Resistors 6791308
Vishay CRCW0805360RFKEA

Vishay CRCW0805360RFKEA

Supplier's Site
Surface Mount Resistors - 1825239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825239
Surface Mount Resistors 1825239
Vishay CRCW0805360RFKEA

Vishay CRCW0805360RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-360CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360CTR-ND
Chip Resistor - Surface Mount 541-360CTR-ND
360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360CCT-ND
Chip Resistor - Surface Mount 541-360CCT-ND
360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360CDKR-ND
Chip Resistor - Surface Mount 541-360CDKR-ND
360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805360RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805360RFKEA
Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805360RFKEA
Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 360R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4495
Res, Thick Film, 360R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4495
RES, THICK FILM, 360R, 1%, 0.125W, 0805, REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 360R, 1%, 0.125W, 0805, REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 360R, 1%, 0.125W, 0805; Resistance Vishay - 53K0185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 1%, 0.125W, 0805; Resistance Vishay
53K0185
Res, Thick Film, 360R, 1%, 0.125W, 0805; Resistance Vishay 53K0185
RES, THICK FILM, 360R, 1%, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 360R, 1%, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791308 1825239 541-360CTR-ND CRCW0805360RFKEA 42K4495 53K0185
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 360R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 360R, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms 360 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details