Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805360KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805360KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805360KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805360KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805360KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805360KFKTA-ND
Chip Resistor - Surface Mount CRCW0805360KFKTA-ND
360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 360K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5095
Res, Thick Film, 360K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5095
RES, THICK FILM, 360K, 1%, 0.125W, 0805, REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 360K, 1%, 0.125W, 0805, REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805360KFKTA CRCW0805360KFKTA-ND 07J5095
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 360K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details