Vishay Intertechnology, Inc. RES 360K OHM .33W 1% 0805 SMD CRCW0805360KFKEAHP

Description
RES 360Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 360Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM .33W 1% 0805 SMD - CRCW0805360KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM .33W 1% 0805 SMD
CRCW0805360KFKEAHP
RES 360K OHM .33W 1% 0805 SMD CRCW0805360KFKEAHP
RES 360Kohm .33W 1% 0805 SMD

RES 360Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-360KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KTTR-ND
Chip Resistor - Surface Mount 541-360KTTR-ND
360 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KTCT-ND
Chip Resistor - Surface Mount 541-360KTCT-ND
360 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KTDKR-ND
Chip Resistor - Surface Mount 541-360KTDKR-ND
360 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805360KFKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805360KFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW0805360KFKEAHP
RES SMD 360K OHM 1% 1/2W 0805

RES SMD 360K OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0805360KFKEAHP 541-360KTTR-ND CRCW0805360KFKEAHP
Product Name RES 360K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 360000 ohms 360000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details