Vishay Intertechnology, Inc. RES 0805 3K60 0.1W 1% 150V 100PPM/C CRCW08053601F100RT1

Description
RES 0805 3K60 0.1W 1% 150V 100PPM/C
Request a Quote
Description
RES 0805 3K60 0.1W 1% 150V 100PPM/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0805 3K60 0.1W 1% 150V 100PPM/C - CRCW08053601F100RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0805 3K60 0.1W 1% 150V 100PPM/C
CRCW08053601F100RT1
RES 0805 3K60 0.1W 1% 150V 100PPM/C CRCW08053601F100RT1
RES 0805 3K60 0.1W 1% 150V 100PPM/C

RES 0805 3K60 0.1W 1% 150V 100PPM/C

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053601F100RT1
Product Name RES 0805 3K60 0.1W 1% 150V 100PPM/C
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers