Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:35.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080535R7FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:35.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:35.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:35.7ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080535R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:35.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080535R7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:35.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080535R7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:35.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:35.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW080535R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080535R7FKTA-ND
Chip Resistor - Surface Mount CRCW080535R7FKTA-ND
35.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 35R7, 1%, 0.125W, 0805; Resistance Vishay - 36C9606 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35R7, 1%, 0.125W, 0805; Resistance Vishay
36C9606
Res, Thick Film, 35R7, 1%, 0.125W, 0805; Resistance Vishay 36C9606
RES, THICK FILM, 35R7, 1%, 0.125W, 0805; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 35R7, 1%, 0.125W, 0805; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 35R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5085
Res, Thick Film, 35R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5085
RES, THICK FILM, 35R7, 1%, 0.125W, 0805, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 35R7, 1%, 0.125W, 0805, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080535R7FKTA CRCW080535R7FKTA-ND 36C9606
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:35.7ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 35R7, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676333-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details