Vishay Precision Group Chip Resistor - Surface Mount CRCW0805357RFKTB

Description
357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805357RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805357RFKTB-ND
Chip Resistor - Surface Mount CRCW0805357RFKTB-ND
357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,357Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay - 65J1924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,357Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
65J1924
Resistor,metal Glaze,357Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay 65J1924
Resistor,Metal Glaze,357Ohms,150WV, 1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,357Ohms,150WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0805357RFKTB-ND 65J1924
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,357Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details