Vishay Precision Group Chip Resistor - Surface Mount CRCW0805357RFKEA

Description
357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-357CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357CDKR-ND
Chip Resistor - Surface Mount 541-357CDKR-ND
357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357CCT-ND
Chip Resistor - Surface Mount 541-357CCT-ND
357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357CTR-ND
Chip Resistor - Surface Mount 541-357CTR-ND
357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805357RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805357RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805357RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 357R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4489 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4489
Res, Thick Film, 357R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4489
RES, THICK FILM, 357R, 1%, 0.125W, 0805, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.125W, 0805, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 357R, 1%, 0.125W, 0805; Resistance Vishay - 53K0180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.125W, 0805; Resistance Vishay
53K0180
Res, Thick Film, 357R, 1%, 0.125W, 0805; Resistance Vishay 53K0180
RES, THICK FILM, 357R, 1%, 0.125W, 0805; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.125W, 0805; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 357 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3605 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 357 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3605
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 357 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3605
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 357 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 357 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-357CDKR-ND CRCW0805357RFKEA 42K4489 53K0180 24W3605
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 357R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 357R, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 357 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 357 ohms 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details