Vishay Precision Group Chip Resistor - Surface Mount CRCW0805357KFKEA

Description
357 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
357 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-357KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KCCT-ND
Chip Resistor - Surface Mount 541-357KCCT-ND
357 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KCDKR-ND
Chip Resistor - Surface Mount 541-357KCDKR-ND
357 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KCTR-ND
Chip Resistor - Surface Mount 541-357KCTR-ND
357 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 357K OHM 1/8W 1% 0805 SMD - CRCW0805357KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/8W 1% 0805 SMD
CRCW0805357KFKEA
RES 357K OHM 1/8W 1% 0805 SMD CRCW0805357KFKEA
RES 357Kohm 1/8W 1% 0805 SMD

RES 357Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 357K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4488
Res, Thick Film, 357K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4488
RES, THICK FILM, 357K, 1%, 0.125W, 0805, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.125W, 0805, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 357K, 1%, 0.125W, 0805; Resistance Vishay - 53K0179 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.125W, 0805; Resistance Vishay
53K0179
Res, Thick Film, 357K, 1%, 0.125W, 0805; Resistance Vishay 53K0179
RES, THICK FILM, 357K, 1%, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-357KCCT-ND CRCW0805357KFKEA 42K4488
Product Name Chip Resistor - Surface Mount RES 357K OHM 1/8W 1% 0805 SMD Res, Thick Film, 357K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers