Vishay Intertechnology, Inc. RES, 0805, 1%, .1W, 357K CRCW08053573FRT1

Description
RES, 0805, 1%, .1W, 357K
Request a Quote
Description
RES, 0805, 1%, .1W, 357K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0805, 1%, .1W, 357K - CRCW08053573FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0805, 1%, .1W, 357K
CRCW08053573FRT1
RES, 0805, 1%, .1W, 357K CRCW08053573FRT1
RES, 0805, 1%, .1W, 357K

RES, 0805, 1%, .1W, 357K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053573FRT1
Product Name RES, 0805, 1%, .1W, 357K
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details