Vishay Intertechnology, Inc. RES 1% 0.1W 35.7K TFC 0805 SMT CRCW08053572F

Description
RES 1% 0.1W 35.7K TFC 0805 SMT
Request a Quote
Description
RES 1% 0.1W 35.7K TFC 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1% 0.1W 35.7K TFC 0805 SMT - CRCW08053572F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1% 0.1W 35.7K TFC 0805 SMT
CRCW08053572F
RES 1% 0.1W 35.7K TFC 0805 SMT CRCW08053572F
RES 1% 0.1W 35.7K TFC 0805 SMT

RES 1% 0.1W 35.7K TFC 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053572F
Product Name RES 1% 0.1W 35.7K TFC 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details