VISHAY INTERTECHNOLOGY, INC.
CRCW08053571FRT1 -- 3.57K 1% 1/10W 0805
Vishay Intertechnology, Inc.
3.57K 1% 1/10W 0805
CRCW08053571FRT1
Description
3.57K 1% 1/10W 0805
Request a Quote
Email Supplier
Description
3.57K 1% 1/10W 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053571FRT1 |
|
Product Name
|
3.57K 1% 1/10W 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0250 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details