Vishay Intertechnology, Inc. RES 34.0 OHM 1/8W 1% 0805 SMD CRCW080534R0FKTA

Description
RES 34.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 34.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0 OHM 1/8W 1% 0805 SMD - CRCW080534R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0 OHM 1/8W 1% 0805 SMD
CRCW080534R0FKTA
RES 34.0 OHM 1/8W 1% 0805 SMD CRCW080534R0FKTA
RES 34.0ohm 1/8W 1% 0805 SMD

RES 34.0ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080534R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080534R0FKTA-ND
Chip Resistor - Surface Mount CRCW080534R0FKTA-ND
34 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 34 Ohm, 125Mw, 1%; Resistance Vishay - 07J5073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 34 Ohm, 125Mw, 1%; Resistance Vishay
07J5073
Resistor, Thick Film, 34 Ohm, 125Mw, 1%; Resistance Vishay 07J5073
RESISTOR, THICK FILM, 34 OHM, 125mW, 1%; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RESISTOR, THICK FILM, 34 OHM, 125mW, 1%; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080534R0FKTA CRCW080534R0FKTA-ND 07J5073
Product Name RES 34.0 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 34 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details