Vishay Precision Group RES 34.0 OHM 1/8W 1% 0805 SMD CRCW080534R0FKEA

Description
RES 34.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 34.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0 OHM 1/8W 1% 0805 SMD - CRCW080534R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0 OHM 1/8W 1% 0805 SMD
CRCW080534R0FKEA
RES 34.0 OHM 1/8W 1% 0805 SMD CRCW080534R0FKEA
RES 34.0ohm 1/8W 1% 0805 SMD

RES 34.0ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-34.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0CDKR-ND
Chip Resistor - Surface Mount 541-34.0CDKR-ND
34 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0CTR-ND
Chip Resistor - Surface Mount 541-34.0CTR-ND
34 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0CCT-ND
Chip Resistor - Surface Mount 541-34.0CCT-ND
34 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080534R0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080534R0FKEA
Resistors - Chip Resistor - Surface Mount CRCW080534R0FKEA
RES SMD 34 OHM 1% 1/8W 0805

RES SMD 34 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 34R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4481
Res, Thick Film, 34R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4481
RES, THICK FILM, 34R, 1%, 0.125W, 0805, REEL; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34R, 1%, 0.125W, 0805, REEL; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 34R, 1%, 0.125W, 0805; Resistance Vishay - 53K0170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R, 1%, 0.125W, 0805; Resistance Vishay
53K0170
Res, Thick Film, 34R, 1%, 0.125W, 0805; Resistance Vishay 53K0170
RES, THICK FILM, 34R, 1%, 0.125W, 0805; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 34R, 1%, 0.125W, 0805; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080534R0FKEA 541-34.0CDKR-ND CRCW080534R0FKEA 42K4481 53K0170
Product Name RES 34.0 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 34R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 34R, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 34 ohms 34 ohms 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details