Vishay Precision Group RES 34.0K OHM 1/8W 1% 0805 SMD CRCW080534K0FKTA

Description
RES 34.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 34.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/8W 1% 0805 SMD - CRCW080534K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/8W 1% 0805 SMD
CRCW080534K0FKTA
RES 34.0K OHM 1/8W 1% 0805 SMD CRCW080534K0FKTA
RES 34.0Kohm 1/8W 1% 0805 SMD

RES 34.0Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080534K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080534K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080534K0FKTATR-ND
34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080534K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080534K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080534K0FKTADKR-ND
RES SMD 34K OHM 1% 1/8W 0805

RES SMD 34K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080534K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080534K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080534K0FKTACT-ND
RES SMD 34K OHM 1% 1/8W 0805

RES SMD 34K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080534K0FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080534K0FKTA
Resistors - Chip Resistor - Surface Mount CRCW080534K0FKTA
RES SMD 34K OHM 1% 1/8W 0805

RES SMD 34K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 34K, 1%, 0.125W, 0805; Resistance Vishay - 36C9599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.125W, 0805; Resistance Vishay
36C9599
Res, Thick Film, 34K, 1%, 0.125W, 0805; Resistance Vishay 36C9599
RES, THICK FILM, 34K, 1%, 0.125W, 0805; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 34K, 1%, 0.125W, 0805; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site
Res, Thick Film, 34K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5077
Res, Thick Film, 34K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5077
RES, THICK FILM, 34K, 1%, 0.125W, 0805, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 34K, 1%, 0.125W, 0805, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080534K0FKTA 541-CRCW080534K0FKTATR-ND CRCW080534K0FKTA 36C9599 07J5077
Product Name RES 34.0K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 34K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 34K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 34000 ohms 34000 ohms 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details