Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 34.8ohms 1% CRCW080534K0FKEB

Description
Thick Film Resistors - SMD 1/8watt 34.8ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 34.8ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 34.8ohms 1% - CRCW080534K0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 34.8ohms 1%
CRCW080534K0FKEB
Thick Film Resistors - SMD 1/8watt 34.8ohms 1% CRCW080534K0FKEB
Thick Film Resistors - SMD 1/8watt 34.8ohms 1%

Thick Film Resistors - SMD 1/8watt 34.8ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080534K0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080534K0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080534K0FKEBTR-ND
34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080534K0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080534K0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080534K0FKEBCT-ND
RES SMD 34K OHM 1% 1/8W 0805

RES SMD 34K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080534K0FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080534K0FKEB
Chip Resistor - Surface Mount CRCW080534K0FKEB
RES SMD 34K OHM 1% 1/8W 0805

RES SMD 34K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080534K0FKEB 541-CRCW080534K0FKEBTR-ND CRCW080534K0FKEB
Product Name Thick Film Resistors - SMD 1/8watt 34.8ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 34.8 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details