Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805348KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805348KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805348KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805348KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-348KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348KCDKR-ND
Chip Resistor - Surface Mount 541-348KCDKR-ND
348 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348KCCT-ND
Chip Resistor - Surface Mount 541-348KCCT-ND
348 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348KCTR-ND
Chip Resistor - Surface Mount 541-348KCTR-ND
348 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 348K, 1%, 0.125W, 0805; Resistance Vishay - 53K0174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.125W, 0805; Resistance Vishay
53K0174
Res, Thick Film, 348K, 1%, 0.125W, 0805; Resistance Vishay 53K0174
RES, THICK FILM, 348K, 1%, 0.125W, 0805; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.125W, 0805; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 348K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4485
Res, Thick Film, 348K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4485
RES, THICK FILM, 348K, 1%, 0.125W, 0805, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.125W, 0805, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805348KFKEA 541-348KCDKR-ND 53K0174
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 348K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details