Vishay Intertechnology, Inc. RES, 3.48K OHM, 1%, 1/10W CRCW08053481FRT1

Description
RES, 3.48Kohm, 1%, 1/10W
Request a Quote
Description
RES, 3.48Kohm, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 3.48K OHM, 1%, 1/10W - CRCW08053481FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 3.48K OHM, 1%, 1/10W
CRCW08053481FRT1
RES, 3.48K OHM, 1%, 1/10W CRCW08053481FRT1
RES, 3.48Kohm, 1%, 1/10W

RES, 3.48Kohm, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053481FRT1
Product Name RES, 3.48K OHM, 1%, 1/10W
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details