Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 340 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805340RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 340 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 340 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 340 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4650 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 340 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4650
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 340 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4650
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 340 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 340 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 29AC3717 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
29AC3717
Resistance Vishay 29AC3717
Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4650 29AC3717
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 340 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details