The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 340 Ohms and a power rating of 125 mW. It has a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is constructed with a metal glaze on high-quality ceramic and has lead (Pb)-bearing termination plating on a nickel barrier layer. It is suitable for automotive applications due to its AEC-Q200 qualification. The resistor operates within a temperature range of -55 °C to +155 °C and has an insulation resistance greater than 10^9 Ω. This product is ideal for engineers looking for reliable and stable resistors for their projects.
Thick Film Chip ResistorSeries:CRCW;
340 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
340 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
340 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Resistors - Chip Resistor - Surface Mount
RES SMD 340 OHM 1% 1/8W 0805
RES, THICK FILM, 340R, 1%, 0.125W, 0805, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
THICK FILM RESISTOR, 340 OHM, 125mW, 1%; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 340 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0805340RFKEA | 541-340CCT-ND | CRCW0805340RFKEA | CRCW0805340RFKEA | 42K4484 | 53K0173 | 24W3599 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:340ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 340R, 1%, 0.125W, 0805, Reel; Resistance Vishay | Thick Film Resistor, 340 Ohm, 125Mw, 1%; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 340 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 340 ohms | 340 ohms | 340 ohms | 340 ohms | 340 ohms | 340 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use |