Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805340KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805340KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805340KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805340KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805340KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805340KFKTA-ND
Chip Resistor - Surface Mount CRCW0805340KFKTA-ND
340 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

340 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 340Kohm, 125Mw, 1%; Resistance Vishay - 07J5078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 340Kohm, 125Mw, 1%; Resistance Vishay
07J5078
Resistor, Thick Film, 340Kohm, 125Mw, 1%; Resistance Vishay 07J5078
RESISTOR, THICK FILM, 340KOHM, 125mW, 1%; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 340KOHM, 125mW, 1%; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805340KFKTA CRCW0805340KFKTA-ND 07J5078
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 340Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details