VISHAY INTERTECHNOLOGY, INC.
CRCW08053401FRT1 -- RES, TF, 3.40K, 1.0%, 10
Vishay Intertechnology, Inc.
RES, TF, 3.40K, 1.0%, 10
CRCW08053401FRT1
Description
RES, TF, 3.40K, 1.0%, 10
Request a Quote
Email Supplier
Description
RES, TF, 3.40K, 1.0%, 10
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053401FRT1 |
|
Product Name
|
RES, TF, 3.40K, 1.0%, 10 |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10000 ohms
View Details
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details