Vishay Intertechnology, Inc. RES 1% 0.1W 340 TFC 0805 SMT CRCW08053400F

Description
RES 1% 0.1W 340 TFC 0805 SMT
Request a Quote
Description
RES 1% 0.1W 340 TFC 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1% 0.1W 340 TFC 0805 SMT - CRCW08053400F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1% 0.1W 340 TFC 0805 SMT
CRCW08053400F
RES 1% 0.1W 340 TFC 0805 SMT CRCW08053400F
RES 1% 0.1W 340 TFC 0805 SMT

RES 1% 0.1W 340 TFC 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053400F
Product Name RES 1% 0.1W 340 TFC 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers