Vishay Precision Group Chip Resistor - Surface Mount CRCW080533R2FKTA

Description
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080533R2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533R2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080533R2FKTACT-ND
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080533R2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533R2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080533R2FKTATR-ND
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080533R2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533R2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080533R2FKTADKR-ND
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW080533R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW080533R2FKTA
Thick Film ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW080533R2FKTA
Thick Film ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080533R2FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080533R2FKTA
Resistors - Chip Resistor - Surface Mount CRCW080533R2FKTA
RES SMD 33.2 OHM 1% 1/8W 0805

RES SMD 33.2 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 33R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5065
Res, Thick Film, 33R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5065
RES, THICK FILM, 33R2, 1%, 0.125W, 0805, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 33R2, 1%, 0.125W, 0805, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW080533R2FKTACT-ND CRCW080533R2FKTA CRCW080533R2FKTA 07J5065
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 33R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details