Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 33.2ohms 1% CRCW080533R2FKEB

Description
Thick Film Resistors - SMD 1/8watt 33.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 33.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 33.2ohms 1% - CRCW080533R2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 33.2ohms 1%
CRCW080533R2FKEB
Thick Film Resistors - SMD 1/8watt 33.2ohms 1% CRCW080533R2FKEB
Thick Film Resistors - SMD 1/8watt 33.2ohms 1%

Thick Film Resistors - SMD 1/8watt 33.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080533R2FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080533R2FKEB-ND
Chip Resistor - Surface Mount CRCW080533R2FKEB-ND
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080533R2FKEB CRCW080533R2FKEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 33.2ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers