Vishay Precision Group Thick Film Resistors - SMD 1/8watt 33ohms 5% 200ppm CRCW080533R0JNEA

Description
Thick Film Resistors - SMD 1/8watt 33ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 33ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 33ohms 5% 200ppm - CRCW080533R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 33ohms 5% 200ppm
CRCW080533R0JNEA
Thick Film Resistors - SMD 1/8watt 33ohms 5% 200ppm CRCW080533R0JNEA
Thick Film Resistors - SMD 1/8watt 33ohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 33ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-33ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33ADKR-ND
Chip Resistor - Surface Mount 541-33ADKR-ND
33 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33ACT-ND
Chip Resistor - Surface Mount 541-33ACT-ND
33 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33ATR-ND
Chip Resistor - Surface Mount 541-33ATR-ND
33 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 33R, 5%, 0.125W, 0805; Resistance Vishay - 59M6892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.125W, 0805; Resistance Vishay
59M6892
Res, Thick Film, 33R, 5%, 0.125W, 0805; Resistance Vishay 59M6892
RES, THICK FILM, 33R, 5%, 0.125W, 0805; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.125W, 0805; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 22J0430 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.125W, 0805, Reel; Resistance Vishay
22J0430
Res, Thick Film, 33R, 5%, 0.125W, 0805, Reel; Resistance Vishay 22J0430
RES, THICK FILM, 33R, 5%, 0.125W, 0805, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.125W, 0805, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080533R0JNEA 541-33ADKR-ND 59M6892 22J0430
Product Name Thick Film Resistors - SMD 1/8watt 33ohms 5% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 33R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 33R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details