Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 33ohms 1% CRCW080533R0FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 33ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 33ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 33ohms 1% - CRCW080533R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 33ohms 1%
CRCW080533R0FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 33ohms 1% CRCW080533R0FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 33ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 33ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080533R0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533R0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080533R0FKEBTR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080533R0FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533R0FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW080533R0FKEBDKR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080533R0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533R0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080533R0FKEBCT-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080533R0FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080533R0FKEB
Resistors - Chip Resistor - Surface Mount CRCW080533R0FKEB
RES SMD 33 OHM 1% 1/8W 0805

RES SMD 33 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW080533R0FKEB 541-CRCW080533R0FKEBTR-ND CRCW080533R0FKEB
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 33ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details