Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW080533R0FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1329672-CRCW080533R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-33.0CCT,541-33.0 CTR,D12/CRCW0805 100 33R 1% ET1 E3,541-33.0CDKR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1329672-CRCW080533R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-33.0CCT,541-33.0 CTR,D12/CRCW0805 100 33R 1% ET1 E3,541-33.0CDKR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329672-CRCW080533R0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329672-CRCW080533R0FKEA
Resistors - Chip Resistor - Surface Mount 1329672-CRCW080533R0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329672-CRCW080533R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-33.0CCT,541-33.0 CTR,D12/CRCW0805 100 33R 1% ET1 E3,541-33.0CDKR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329672-CRCW080533R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-33.0CCT,541-33.0CTR,D12/CRCW0805 100 33R 1% ET1 E3,541-33.0CDKR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW080533R0FKEA - CRCW080533R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080533R0FKEA
CRCW080533R0FKEA
CRCW080533R0FKEA CRCW080533R0FKEA
CRCW080533R0FKEA

CRCW080533R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-33.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0CTR-ND
Chip Resistor - Surface Mount 541-33.0CTR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0CCT-ND
Chip Resistor - Surface Mount 541-33.0CCT-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0CDKR-ND
Chip Resistor - Surface Mount 541-33.0CDKR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791291
Surface Mount Resistors 6791291
Vishay CRCW080533R0FKEA

Vishay CRCW080533R0FKEA

Supplier's Site
Surface Mount Resistors - 1694651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694651
Surface Mount Resistors 1694651
Vishay CRCW080533R0FKEA

Vishay CRCW080533R0FKEA

Supplier's Site
Surface Mount Resistors - 1825172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825172
Surface Mount Resistors 1825172
Vishay CRCW080533R0FKEA

Vishay CRCW080533R0FKEA

Supplier's Site
SMD 33 Ohm Resistor - 52-CRCW080533R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 Ohm Resistor
52-CRCW080533R0FKEA
SMD 33 Ohm Resistor 52-CRCW080533R0FKEA
0805 33 Ohm 1% Thick Film SMD Resistor Product overview: CRCW080533R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533R0FKEA can be used for catalog matching and distributor lookup.

0805 33 Ohm 1% Thick Film SMD Resistor Product overview: CRCW080533R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 33R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4474
Res, Thick Film, 33R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4474
RES, THICK FILM, 33R, 1%, 0.125W, 0805, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.125W, 0805, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33R, 1%, 0.125W, 0805; Resistance Vishay - 53K0161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.125W, 0805; Resistance Vishay
53K0161
Res, Thick Film, 33R, 1%, 0.125W, 0805; Resistance Vishay 53K0161
RES, THICK FILM, 33R, 1%, 0.125W, 0805; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.125W, 0805; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4640 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4640
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4640
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080533R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080533R0FKEA
Chip Resistor - Surface Mount CRCW080533R0FKEA
RES SMD 33 OHM 1% 1/8W 0805

RES SMD 33 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1329672-CRCW080533R0FKEA CRCW080533R0FKEA 541-33.0CTR-ND 6791291 1825172 52-CRCW080533R0FKEA 42K4474 53K0161 27W4640 CRCW080533R0FKEA
Product Name Resistors - Chip Resistor - Surface Mount CRCW080533R0FKEA Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 33 Ohm Resistor Res, Thick Film, 33R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 33R, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details