Vishay Precision Group Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm CRCW080533K2FKTA

Description
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm - CRCW080533K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm
CRCW080533K2FKTA
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm CRCW080533K2FKTA
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080533K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080533K2FKTATR-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080533K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080533K2FKTACT-ND
RES SMD 33.2K OHM 1% 1/8W 0805

RES SMD 33.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080533K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080533K2FKTADKR-ND
RES SMD 33.2K OHM 1% 1/8W 0805

RES SMD 33.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 33K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5071
Res, Thick Film, 33K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5071
RES, THICK FILM, 33K2, 1%, 0.125W, 0805, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 33K2, 1%, 0.125W, 0805, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080533K2FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080533K2FKTA
Resistors - Chip Resistor - Surface Mount CRCW080533K2FKTA
RES SMD 33.2K OHM 1% 1/8W 0805

RES SMD 33.2K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080533K2FKTA 541-CRCW080533K2FKTATR-ND 07J5071 CRCW080533K2FKTA
Product Name Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 33K2, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details