Vishay Precision Group Chip Resistor - Surface Mount CRCW080533K2FKEA

Description
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 53K0160, features a resistance value of 33.2 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W and is packaged in a compact 0805 (2012 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70 °C. The operating temperature range is from -55 °C to +155 °C, making it versatile for various environments. The product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 53K0160, features a resistance value of 33.2 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W and is packaged in a compact 0805 (2012 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70 °C. The operating temperature range is from -55 °C to +155 °C, making it versatile for various environments. The product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33.2KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KCCT-ND
Chip Resistor - Surface Mount 541-33.2KCCT-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KCTR-ND
Chip Resistor - Surface Mount 541-33.2KCTR-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KCDKR-ND
Chip Resistor - Surface Mount 541-33.2KCDKR-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 125mW 150V Resistor - 52-CRCW080533K2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW080533K2FKEA
Automotive 125mW 150V Resistor 52-CRCW080533K2FKEA
0805 Thick Film Resistor, 33.2kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080533K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533K2FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 33.2kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080533K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533K2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791282
Surface Mount Resistors 6791282
Vishay CRCW080533K2FKEA

Vishay CRCW080533K2FKEA

Supplier's Site
Surface Mount Resistors - 1825115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825115
Surface Mount Resistors 1825115
Vishay CRCW080533K2FKEA

Vishay CRCW080533K2FKEA

Supplier's Site
Surface Mount Resistors - 1694648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694648
Surface Mount Resistors 1694648
Vishay CRCW080533K2FKEA

Vishay CRCW080533K2FKEA

Supplier's Site
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm - CRCW080533K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm
CRCW080533K2FKEA
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm CRCW080533K2FKEA
Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1330669-CRCW080533K2FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330669-CRCW080533K2FKEA
Resistors - Chip Resistor - Surface Mount 1330669-CRCW080533K2FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1330669-CRCW080533K2 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 33.2 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-33.2KCDKR,D12/CR CW0805 100 33K2 1% ET1 E3,541-33.2KCCT,541- 33.2KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330669-CRCW080533K2FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33.2 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-33.2KCDKR,D12/CRCW0805 100 33K2 1% ET1 E3,541-33.2KCCT,541-33.2KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 33K2, 1%, 0.125W, 0805; Resistance Vishay - 53K0159 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.125W, 0805; Resistance Vishay
53K0159
Res, Thick Film, 33K2, 1%, 0.125W, 0805; Resistance Vishay 53K0159
RES, THICK FILM, 33K2, 1%, 0.125W, 0805; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.125W, 0805; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0160 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0160
Res, Thick Film, 33K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0160
RES, THICK FILM, 33K2, 1%, 0.125W, 0805, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.125W, 0805, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5485 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5485
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5485
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33.2kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW080533K2FKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33.2kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW080533K2FKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33.2kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW080533K2FKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33.2kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33.2kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW080533K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080533K2FKEA
Chip Resistor - Surface Mount CRCW080533K2FKEA
RES SMD 33.2K OHM 1% 1/8W 0805

RES SMD 33.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-33.2KCCT-ND 52-CRCW080533K2FKEA 6791282 1825115 CRCW080533K2FKEA 1330669-CRCW080533K2FKEA 53K0159 61M5485 17930-CRCW080533K2FKEA CRCW080533K2FKEA
Product Name Chip Resistor - Surface Mount Automotive 125mW 150V Resistor Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/8watt 33.2Kohms 1% 100ppm Resistors - Chip Resistor - Surface Mount Res, Thick Film, 33K2, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33.2kΩ 0805 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details