Vishay Intertechnology, Inc. SMD 0.5W 33000ohm 150V Resistor CRCW080533K0JNEAHP

Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 33000ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW080533K0JNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 33000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 33000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533K0JNEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 33000ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW080533K0JNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 33000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 33000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533K0JNEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 33000ohm 150V Resistor - 52-CRCW080533K0JNEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 33000ohm 150V Resistor
52-CRCW080533K0JNEAHP
SMD 0.5W 33000ohm 150V Resistor 52-CRCW080533K0JNEAHP
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 33000ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW080533K0JNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 33000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 33000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533K0JNEAH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 33000ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW080533K0JNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 33000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 33000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533K0JNEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080533K0JNEAHP
800598-CRCW080533K0JNEAHP
Chip Resistor - Surface Mount - CRCW080533K0JNEAHP 800598-CRCW080533K0JNEAHP
Manufacturer: Vishay Dale Win Source Part Number: 800598-CRCW080533K0J NEAHP Packaging: Reel Features: Automotive AEC-Q200, Pulse Withstanding Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 33 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 800598-CRCW080533K0JNEAHP
Packaging: Reel
Features: Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
RES 33K OHM .33W 5% 0805 SMD - CRCW080533K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM .33W 5% 0805 SMD
CRCW080533K0JNEAHP
RES 33K OHM .33W 5% 0805 SMD CRCW080533K0JNEAHP
RES 33Kohm .33W 5% 0805 SMD

RES 33Kohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080533K0JNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533K0JNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080533K0JNEAHPDKR-ND
33 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080533K0JNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533K0JNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080533K0JNEAHPCT-ND
33 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080533K0JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080533K0JNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080533K0JNEAHPTR-ND
33 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080533K0JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080533K0JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW080533K0JNEAHP
RES SMD 33K OHM 5% 1/2W 0805

RES SMD 33K OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW080533K0JNEAHP 800598-CRCW080533K0JNEAHP CRCW080533K0JNEAHP 541-CRCW080533K0JNEAHPDKR-ND CRCW080533K0JNEAHP
Product Name SMD 0.5W 33000ohm 150V Resistor Chip Resistor - Surface Mount - CRCW080533K0JNEAHP RES 33K OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details