Vishay Precision Group Chip Resistor - Surface Mount CRCW080533K0FKEAHP

Description
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33.0KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KTDKR-ND
Chip Resistor - Surface Mount 541-33.0KTDKR-ND
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KTCT-ND
Chip Resistor - Surface Mount 541-33.0KTCT-ND
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KTTR-ND
Chip Resistor - Surface Mount 541-33.0KTTR-ND
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 33.0K OHM .33W 1% 0805 SMD - CRCW080533K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM .33W 1% 0805 SMD
CRCW080533K0FKEAHP
RES 33.0K OHM .33W 1% 0805 SMD CRCW080533K0FKEAHP
RES 33.0Kohm .33W 1% 0805 SMD

RES 33.0Kohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4772 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4772
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4772
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 33 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 33 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0256
Res, 33K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0256
RES, 33K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 33K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-33.0KTDKR-ND CRCW080533K0FKEAHP 41R4772 12AC0256
Product Name Chip Resistor - Surface Mount RES 33.0K OHM .33W 1% 0805 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Res, 33K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176758-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details