Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW080533K0FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW080533K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW080533K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW080533K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1356398-CRCW080533K0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1356398-CRCW080533K0FKEA
Resistors - Chip Resistor - Surface Mount 1356398-CRCW080533K0FKEA
Win Source Part Number: 1356398-CRCW080533K0 FKEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CRCW0805 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 33 kOhms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1356398-CRCW080533K0FKEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CRCW0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 33 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Surface Mount Resistors - 6791288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791288
Surface Mount Resistors 6791288
Vishay CRCW080533K0FKEA

Vishay CRCW080533K0FKEA

Supplier's Site
Surface Mount Resistors - 1825155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825155
Surface Mount Resistors 1825155
Vishay CRCW080533K0FKEA

Vishay CRCW080533K0FKEA

Supplier's Site
Surface Mount Resistors - 1694650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694650
Surface Mount Resistors 1694650
Vishay CRCW080533K0FKEA

Vishay CRCW080533K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-33.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KCCT-ND
Chip Resistor - Surface Mount 541-33.0KCCT-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KCDKR-ND
Chip Resistor - Surface Mount 541-33.0KCDKR-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KCTR-ND
Chip Resistor - Surface Mount 541-33.0KCTR-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 150V 125mW Resistor - 52-CRCW080533K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW080533K0FKEA
SMD 150V 125mW Resistor 52-CRCW080533K0FKEA
0805 33kR 1% Thick Film Resistor, 150V, 125mW, SMD Product overview: CRCW080533K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533K0FKEA can be used for catalog matching and distributor lookup.

0805 33kR 1% Thick Film Resistor, 150V, 125mW, SMD Product overview: CRCW080533K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080533K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 33K, 1%, 0.125W, 0805; Resistance Vishay - 53K0158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.125W, 0805; Resistance Vishay
53K0158
Res, Thick Film, 33K, 1%, 0.125W, 0805; Resistance Vishay 53K0158
RES, THICK FILM, 33K, 1%, 0.125W, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.125W, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4473
Res, Thick Film, 33K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4473
RES, THICK FILM, 33K, 1%, 0.125W, 0805, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.125W, 0805, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4639 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4639
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4639
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080533K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080533K0FKEA
Chip Resistor - Surface Mount CRCW080533K0FKEA
RES SMD 33K OHM 1% 1/8W 0805

RES SMD 33K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW080533K0FKEA 1356398-CRCW080533K0FKEA 6791288 1825155 541-33.0KCCT-ND 52-CRCW080533K0FKEA 53K0158 42K4473 27W4639 CRCW080533K0FKEA
Product Name Thick Film ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 150V 125mW Resistor Res, Thick Film, 33K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 33K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details