VISHAY INTERTECHNOLOGY, INC.
CRCW0805334JRT1 -- RESISTOR, 330K OHM, 5%
Vishay Intertechnology, Inc.
RESISTOR, 330K OHM, 5%
CRCW0805334JRT1
Description
RESISTOR, 330Kohm, 5%
Request a Quote
Email Supplier
Description
RESISTOR, 330Kohm, 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805334JRT1 |
|
Product Name
|
RESISTOR, 330K OHM, 5% |
|
Resistance Range
|
330000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details