VISHAY INTERTECHNOLOGY, INC.
CRCW0805333JRT1E3 -- 33K 5% SMT - 0805
Vishay Intertechnology, Inc.
33K 5% SMT - 0805
CRCW0805333JRT1E3
Description
33K 5% SMT - 0805
Request a Quote
Email Supplier
Description
33K 5% SMT - 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805333JRT1E3 |
|
Product Name
|
33K 5% SMT - 0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9460 ohms
View Details
4 suppliers
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers