Vishay Intertechnology, Inc. Res Thick Film 0805 332 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805332RFKTB

Description
Res Thick Film 0805 332 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 332 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 332 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805332RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 332 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805332RFKTB
Res Thick Film 0805 332 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805332RFKTB
Res Thick Film 0805 332 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 332 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805332RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805332RFKTB-ND
Chip Resistor - Surface Mount CRCW0805332RFKTB-ND
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805332RFKTB CRCW0805332RFKTB-ND
Product Name Res Thick Film 0805 332 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details