Vishay Intertechnology, Inc. RES 332 OHM .33W 1% 0805 SMD CRCW0805332RFKEAHP

Description
RES 332ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 332ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM .33W 1% 0805 SMD - CRCW0805332RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM .33W 1% 0805 SMD
CRCW0805332RFKEAHP
RES 332 OHM .33W 1% 0805 SMD CRCW0805332RFKEAHP
RES 332ohm .33W 1% 0805 SMD

RES 332ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805332RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805332RFKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0805332RFKEAHPCT-ND
332 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

332 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805332RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805332RFKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0805332RFKEAHPTR-ND
332 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

332 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805332RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805332RFKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805332RFKEAHPDKR-ND
332 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

332 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805332RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805332RFKEAHP
Chip Resistor - Surface Mount CRCW0805332RFKEAHP
RES SMD 332 OHM 1% 1/2W 0805

RES SMD 332 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805332RFKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805332RFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW0805332RFKEAHP
RES SMD 332 OHM 1% 1/2W 0805

RES SMD 332 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805332RFKEAHP 541-CRCW0805332RFKEAHPCT-ND CRCW0805332RFKEAHP CRCW0805332RFKEAHP
Product Name RES 332 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details