Vishay Precision Group Chip Resistor - Surface Mount CRCW0805332RFKEA

Description
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-332CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332CTR-ND
Chip Resistor - Surface Mount 541-332CTR-ND
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332CDKR-ND
Chip Resistor - Surface Mount 541-332CDKR-ND
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332CCT-ND
Chip Resistor - Surface Mount 541-332CCT-ND
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791285
Surface Mount Resistors 6791285
Vishay CRCW0805332RFKEA

Vishay CRCW0805332RFKEA

Supplier's Site
Surface Mount Resistors - 1694649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694649
Surface Mount Resistors 1694649
Vishay CRCW0805332RFKEA

Vishay CRCW0805332RFKEA

Supplier's Site
Surface Mount Resistors - 1825130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825130
Surface Mount Resistors 1825130
Vishay CRCW0805332RFKEA

Vishay CRCW0805332RFKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805332RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805332RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805332RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 332R, 1%, 0.125W, 0805; Resistance Vishay - 53K0166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.125W, 0805; Resistance Vishay
53K0166
Res, Thick Film, 332R, 1%, 0.125W, 0805; Resistance Vishay 53K0166
RES, THICK FILM, 332R, 1%, 0.125W, 0805; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.125W, 0805; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 332R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4479 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4479
Res, Thick Film, 332R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4479
RES, THICK FILM, 332R, 1%, 0.125W, 0805, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.125W, 0805, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4644 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4644
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4644
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 332 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 332 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805332RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805332RFKEA
Chip Resistor - Surface Mount CRCW0805332RFKEA
RES SMD 332 OHM 1% 1/8W 0805

RES SMD 332 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-332CTR-ND 6791285 1825130 CRCW0805332RFKEA 53K0166 42K4479 27W4644 CRCW0805332RFKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 332R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 332R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details