VISHAY INTERTECHNOLOGY, INC.
CRCW0805332JRT5 -- 3.3K, 5%, SMT 0805
Vishay Intertechnology, Inc.
3.3K, 5%, SMT 0805
CRCW0805332JRT5
Description
3.3K, 5%, SMT 0805
Request a Quote
Email Supplier
Description
3.3K, 5%, SMT 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805332JRT5 |
|
Product Name
|
3.3K, 5%, SMT 0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
3.00E-4 ohms
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
54.9 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers