Vishay Intertechnology, Inc. RES 3.3K OHM 1/8W 5% 0805 SMD CRCW0805332JRT1

Description
RES 3.3Kohm 1/8W 5% 0805 SMD
Request a Quote
Description
RES 3.3Kohm 1/8W 5% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/8W 5% 0805 SMD - CRCW0805332JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/8W 5% 0805 SMD
CRCW0805332JRT1
RES 3.3K OHM 1/8W 5% 0805 SMD CRCW0805332JRT1
RES 3.3Kohm 1/8W 5% 0805 SMD

RES 3.3Kohm 1/8W 5% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805332JRT1
Product Name RES 3.3K OHM 1/8W 5% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details