Vishay Intertechnology, Inc. RSM, TKF 332K 1/8W 1% 0805 CRCW08053323FRT1

Description
RSM, TKF 332K 1/8W 1% 0805
Request a Quote
Description
RSM, TKF 332K 1/8W 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 332K 1/8W 1% 0805 - CRCW08053323FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 332K 1/8W 1% 0805
CRCW08053323FRT1
RSM, TKF 332K 1/8W 1% 0805 CRCW08053323FRT1
RSM, TKF 332K 1/8W 1% 0805

RSM, TKF 332K 1/8W 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053323FRT1
Product Name RSM, TKF 332K 1/8W 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers